Bourns, Inc. Resistors - Resistor Networks, Arrays 4309R-101-472LF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yishun, Singapore
Resistors - Resistor Networks, Arrays
1019369-4309R-101-472LF
Resistors - Resistor Networks, Arrays 1019369-4309R-101-472LF
Win Source Part Number: 1019369-4309R-101-47 2LF Category: Resistors>Resistor Networks, Arrays Series: 4300R Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 22 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 9-SIP Supplier Device Package: 9-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0050 Mfr: Bourns Inc. Other Names: 4309R101472LF Base Product Number: 4309R

Win Source Part Number: 1019369-4309R-101-472LF
Category: Resistors>Resistor Networks, Arrays
Series: 4300R
Package: Tube
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 22
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 9-SIP
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.884" L x 0.085" W (22.45mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4309R101472LF
Base Product Number: 4309R

Supplier's Site Datasheet
Resistor Networks, Arrays - 4309R-101-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4309R-101-472LF-ND
Resistor Networks, Arrays 4309R-101-472LF-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Supplier's Site Datasheet
RESISTOR,THK FILMMOLDED SIP,4.7 KILOHMS,+/-2%,100V,1.13W @ 70DEGC,BUSSED - 70154930 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THK FILMMOLDED SIP,4.7 KILOHMS,+/-2%,100V,1.13W @ 70DEGC,BUSSED
70154930
RESISTOR,THK FILMMOLDED SIP,4.7 KILOHMS,+/-2%,100V,1.13W @ 70DEGC,BUSSED 70154930
RESISTOR,THK FILMMOLDED SIP,4.7 KILOHMS,+/-2%,100V,1 .13W @ 70DEGC,BUSSED

RESISTOR,THK FILMMOLDED SIP,4.7 KILOHMS,+/-2%,100V,1.13W @ 70DEGC,BUSSED

Supplier's Site
Resistor Network, Bussed, 8 Resistor, 4.7 Kohm, 2%, Sip; Resistance Bourns - 32K9100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Bussed, 8 Resistor, 4.7 Kohm, 2%, Sip; Resistance Bourns
32K9100
Resistor Network, Bussed, 8 Resistor, 4.7 Kohm, 2%, Sip; Resistance Bourns 32K9100
RESISTOR NETWORK, BUSSED, 8 RESISTOR, 4.7 KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR NETWORK, BUSSED, 8 RESISTOR, 4.7 KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case Style:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4K7; Resistance Bourns - 46Y2734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4K7; Resistance Bourns
46Y2734
Resistor Network, 4K7; Resistance Bourns 46Y2734
RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4300R Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4300R Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 1019369-4309R-101-472LF 4309R-101-472LF-ND 70154930 32K9100 46Y2734
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays RESISTOR,THK FILMMOLDED SIP,4.7 KILOHMS,+/-2%,100V,1.13W @ 70DEGC,BUSSED Resistor Network, Bussed, 8 Resistor, 4.7 Kohm, 2%, Sip; Resistance Bourns Resistor Network, 4K7; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole SIP SIP
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

2012(0805)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) - MCR10LEQPFL - ROHM Semiconductor GmbH
Specs
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1624253-1 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details