The CPF Series of Vishay metal film through-hole resistors, ranging from 1W to 3W.
All models have a high power rating, but a small size. Completely flameproof, with a high temperature coating. Low noise and also produces excellent high frequency characteristics
Resistance = 1.2kOhms
Power Rating = 2W
Tolerance = ±1%
Technology = Metal Film
Series = CPF
Case Style = Ceramic
Temperature Coefficient = ±100ppm/°C
Termination Style = Axial
Package/Case = E14
Dimensions = 3.68 (Dia.) x 10.8mm
RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK
METAL FILM RESISTOR, 1.2KOHM, 2W, 1%; Resistance:1.2kohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 8307034 | 70205167 | 41K8836 |
Product Name | RES.,METAL FILM, 1.2K OHM, 2W, 1%, +/-100PPM, AXIAL, BULK | Metal Film Resistor, 1.2Kohm, 2W, 1%; Resistance Vishay | |
Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
Mounting / Packaging | ThroughHole; Axial Leads; E14 | Axial Leads | Axial Leaded |
Resistance Range | 1200 ohms | 1200 ohms | 1200 ohms |
Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
Temperature Coefficient | 100 ±ppm/°C |