C.I. Analytics, Inc. Datasheets for Process Monitors

Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions.
Process Monitors: Learn more

Product Name Notes
Process Analyzer Comes as rugged as the 7510, but allows for dual analysis. Dual analysis essentially allows the user to monitor two impurities at the same sampling point. It comes...
Process Analyzer If you require a dependable process analyzer for Total Nitrogen OR NOx the 9740, equipped with a chemiluminesence detector meets your needs. The 9740 has most of the...
Process Analyzer Need to determine multiple impurities? The 9720 gives you this in one package. It provides a dedicated sampling point for each impurity you need analyzed. With this capability,...
Process Analyzer Our most popular unit in the process line-up! It’s low cost and fully loaded features make it a robust unit that can meet the stringent demands of a...
Process Analyzer Sometimes having a fixed calibration curve and one range does not meet requirements. This is where the 9710 shines. Its dynamic ciSmart software allows the users to change...
Process Analyzer The 7510 process analyzer is a low cost unit that provides peace of mind without compromise. The unit comes pre-calibrated to start working right out of the crate!
Process Analyzer The 8510 come CSA certified for added peace of mind. It is intrinsically safe for hazardous Atmospheres ( Class 1, Div 2, Group B, T6 area rating). Comes...
Process Analyzer The 9750 comes with a UVF detector to measure Total Sulfur. Although we believe the tape based method provides a more reliable and consistent method of analysis for...
Process Analyzer The model 9700P is designed to meet today’s needs and future requirements for reformulated fuels, diesel, jet fuel, kerosene, and other liquid or gas streams containing sulfur. The...
Process Analyzer This unit has been referred to as the little giant. It comes loaded with outstanding features all the while requiring very little space as the unit is small...