Industrial Fluid Systems, Inc. Datasheets for Lubricant and Oil Recovery Equipment
Lubricant recovery equipment and oil recovery equipment is used to reclaim lubricants, fuels, and oils that have been spilled and/or contaminated. Recovery systems may be designed to remove particulate matter, dirt, water, and other extraneous matter from lubricants and oils.
Lubricant and Oil Recovery Equipment: Learn more
| Product Name | Notes |
|---|---|
| The UV-1 is a highly efficient, compact vacuum dehydration unit capable of removing water from most lubricating, EHC and hydraulic fluids. Weighing only 285 pounds, the UV-1 is ideal for... | |
| The UV-10 vacuum dehydration unit is capable of removing water from most lubricating, EHC and hydraulic fluids. It is designed for 1,000 - 1,500 gallon systems. This machine will process... | |
| The UV-15 vacuum dehydration unit is capable of removing water from most lubricating, EHC and hydraulic fluids. It is designed for 1,100 - 2,500 gallon systems. This machine will process... | |
| The UV-3 is a highly efficient, compact vacuum dehydration unit capable of removing water from most lubricating, EHC and hydraulic fluids. It is designed for 100 - 400 gallon systems. | |
| The UV-5 is a highly efficient, compact vacuum dehydration unit capable of removing water from most lubricating, EHC and hydraulic fluids down to 150 ppm. It is designed for 400... |