Suzhou Sujing Crystal Element Co.,Ltd Datasheets for Sapphire Materials and Components
Sapphire materials and sapphire components consist of a single-crystal or monocrystalline form of aluminum oxide (Al2O3). As ceramic materials, they have superior hardness, mechanical and optical properties. Applications include jewel bearings, lasing rods, wear parts, wafer substrates and optics.
Sapphire Materials and Components: Learn more
| Product Name | Notes |
|---|---|
| Gemstones have high hardness, wear resistance, corrosion resistance and low friction properties. They are made of artificial gemstone materials and are inlaid with non-ferrous metals and other materials as coats. | |
| It is used in the communication medical industry. | |
| Suitable for electrical measuring instrument, thermal measuring instrument, navigation and aviation instrument, water meter and other movable parts support. | |
| Used as support for precision timekeeping instrument, measuring instrument and movable part of instrument | |
| Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball | |
| Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc | |
| Used for supporting the movable parts of precision time meter, measuring meter and instrument. | |
| Used in infrared, ultraviolet, filtering, such as infrared window, telemetry, surveillance, gas detection, military aerospace, etc. Such as high temperature furnace observation window, sapphire mirror, also used in the field... |