Dayton Lamina Corporation Datasheets for Die Springs
Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments. Made mainly for punch press to provide consistent and reliable resistance, die springs also find use in other industries.
Die Springs: Learn more
| Product Name | Notes |
|---|---|
| DANLY IEM springs are offered in a range of lengths, diameters, and load classifications that conform to the ISO 10243 International Standard and the NAAMS (North American Auto-motive Metric Standard),... | |
| DieMax™ L Die springs are available in sizes from 3/8 to 2 inch diameter up to 12 inches in length. The DieMax™ L Die Springs are manufactured to industry standard... | |
| Chrome Silicon Steel Die Springs: Color coded/trademark for medium, medium heavy, heavy, extra heavy pressures. Special Die Springs: Per customer specifications. | |
| Metric die springs which conform to the Japanese Industrial Standards Standard ISO sizes Manufactured under ISO 9002 quality standards 5 (five) load ranges - extra light, light, medium, heavy and... |