Engstler Elektronik Entwicklung GmbH Datasheets for LCD Switches and LED Switches
LCD switches and LED switches contain an integrated liquid crystal display (LCD) or light emitting diodes (LED) that show text and graphics. They can be programmed to perform specific functions and provide choices for the selected operation.
LCD Switches and LED Switches: Learn more
| Product Name | Notes |
|---|---|
| The SA switches from [E³] are the industry-leading family of RGB-backlit, programmable LCD keys. Three different resolutions are available SA6432 with 64 x 32 pixels SA3624 with 36 x 24... | |
| SB6432 switches are an additional variant of the industry leading SA6432 switches from [E³]. In addition to all standard features of the SA switches, SB6432 switches offer over 10,000 R... | |
| SI6432 switches are an additional variant of the industry leading SA6432 switches from [E³]. In addition to all standard features of the SA switches SI6432 switches offer over 10,000 R... | |
| SM6432 switches are an additional variant of the industry leading SA6432 switches from [E³]. In addition to all standard features of the SA switches, SM6432 switches offer over 10,000 R... |