Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller.
Nidec Control Techniques | |
---|---|
Product Category | Motor Speed Controllers |
Product Number | MP155A4 |
Product Name | Mentor MP Series Flexible DC Drives |
Axes | 1.0 |
Power | 70500 watts |
Product | Variable Speed |
PC-Based Bus | CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync |
Operating Temperature | 0 to 55 C (32 to 131 F) |