Klinkau America, Inc. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Klinkau Membrane Filter Plates »Standard welded« aree primarily used for applications with homogeneous chamber fillings and standard process parameters. This design requires a minimum cake thickness after squeeze of 1/3... | |
| Klinkau welded membrane filter plates »Empty Chamber«welded design is the type of membrane plate for more difficult applications and allows squeezing into an empty or underfilled chamber without damages to... | |
| Our »Filter plates & Frames« System offers excellent cake washing and air blowdown capability. Easily changed, low cost filter cloths and easy handling of the filter plates and frames, various... | |
| The membrane plate »Empty Chamber« Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and... | |
| The recessed chamber filter plate made from polypropylene originated from the plate and frame filter plates. The application and filtration conditions dictate the cake thickness and plate thickness. The Klinkau... | |
| The replaceable membrane filter plate »overhanging empty chamber« is the robust type of membrane plate with the advantage of the quick replaceable membrane as a wear part. Hence, this »Empty... | |
| This new type of chamber filter plate originated within our development activities to decrease production costs without any compromises in quality. We are prepared to pass these cost savings to... |