Kaydon Filtration Corporation Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| A two-stage coalescing and separation process removes free and emulsified water from diesel fuel. CFS elements ensure water levels are reduced to below 100 ppm, protecting against microbial growth, fuel... | |
| Engineered for bulk diesel purification, our coalescer and separator elements deliver effective two-stage water removal without the need for additives or heat. The coalescer collects and merges dispersed water into... | |
| Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity... | |
| Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro... | |
| Our high-efficiency Critical Fuel Systems particulate elements are designed to remove fine solids that contribute to injector wear and poor combustion. With advanced microglass media, these filters exceed ISO cleanliness... | |
| The coalescer and separator elements in the TURBO-TOC® system work together to remove free and emulsified water from turbine oil without chemicals or heat. The coalescer aggregates dispersed water into... | |
| TURBO-TOC® particulate filters are engineered to remove fine solid contaminants from turbine oil systems with high efficiency. These filters support aggressive ISO Cleanliness Code targets and protect sensitive bearing surfaces,... |