TelephoneStuff.com Panduit® 9µm Simpl SC-LC 1.6mm Patch Cord F9F3-10M1Y

Suppliers

Company
Product
Description
Supplier Links
Panduit® 9µm Simpl SC-LC 1.6mm Patch Cord - F9F3-10M1Y - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 9µm Simpl SC-LC 1.6mm Patch Cord
F9F3-10M1Y
Panduit® 9µm Simpl SC-LC 1.6mm Patch Cord F9F3-10M1Y
SC to LC singlemode simplex patch cord, 1.6mm jacketed cable (one SC connector on one end and one LC connector on the other end) – 9/125μm. Featurs - Pass all TIA/EIA-568-B.3 performance requirements - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Typical insertion loss per connection: 0.25dB - UPC polished (55dB minimum return loss) - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - Lifetime traceability of test data to a Q.C. number on each patch cord - Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS - Product Type: Hybrid Patch Cords - Length (m): 1 - Fiber Cable Size: 1.6mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Cable Color: Yellow - Cable Type: Simplex - Fiber Count: 1 - Flammability Rating: Riser (OFNR)

SC to LC singlemode simplex patch cord, 1.6mm jacketed cable (one SC connector on one end and one LC connector on the other end) – 9/125μm.
Featurs
- Pass all TIA/EIA-568-B.3 performance requirements
- 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3
- Typical insertion loss per connection: 0.25dB
- UPC polished (55dB minimum return loss)
- Factory terminated and 100% tested for insertion loss and return loss
- Insertion loss and return loss data recorded for every singlemode patch cord
- Lifetime traceability of test data to a Q.C. number on each patch cord
- Highest quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- RoHS Compliancy Status: Intended for use in fixed installations which are outside the scope of RoHS
- Product Type: Hybrid Patch Cords
- Length (m): 1
- Fiber Cable Size: 1.6mm
- Fiber Cable Type: Jacketed
- Fiber Type: Singlemode
- Cable Color: Yellow
- Cable Type: Simplex
- Fiber Count: 1
- Flammability Rating: Riser (OFNR)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Cables and Cords
Product Number F9F3-10M1Y
Product Name Panduit® 9µm Simpl SC-LC 1.6mm Patch Cord
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet connection cable - E12283 - ifm electronic gmbh
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Standards / Certifications CE Marking
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 10FT Length - 1225013-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
2 suppliers
CAT 6A Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Orange, 3 Meter - CAD4C103003M - Belden Inc.
Specs
Application Networking
Product Type Patch
Cable Type Cat 6; Twisted Pair
View Details
ArmorStart Three-Phase Power Media - 280S-PWRM24F-M6 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details