OMICRON electronics Corp. USA Datasheets for Transformer Test Equipment
Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices.
Transformer Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| OMICRON's CT Analyzer is a unique lightweight instrument designed to meet the highest standards for performing excitation, ratio, polarity and winding resistance tests on current transformers (CTs) as well as... | |
| The CMC 256plus is the universal solution for testing protection relays and calibrating electricity meters of up to class 0.2, transducers, power quality meters and synchrophasor measurement devices (IEEE C37.118). | |
| The CMC 356 is designed to optimally cover the modern requirements for commissioning and maintaining substations and protection devices. It opens up new possibilities especially for applications with 5 A... | |
| The most important aging indicator of transformers is the water content in the solid part of the insulation (paper, pressboard). An accurate knowledge about the actual moisture concentration is thus... |