Weller Tools GmbH 99PS41MMBP

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 538741 - RS Components, Ltd.
Corby, Northants, United Kingdom
All blades are high carbon steel with highly polished nickel chrome finish, except the Bristol spline and hexagon key blades which are precision formed, cold drawn, case hardened steel with black finish. Each set includes a 100 mm extension piece and a CAB fluted handle, which retains driver blades firmly by means of a spring retention ring, yet permits quick, easy insertion and removal . Supplied complete in a transparent polycarbonate safe storage box. Overall box dimensions: 140ã—137ã—36mm Blade length 102mm Number of Pieces = 9 Set Contents = Hexagon: 1.27, 1.5, 2, 2.5, 3, 4, 5 mm Material = HCS Finish = Nickel Chrome Plated

All blades are high carbon steel with highly polished nickel chrome finish, except the Bristol spline and hexagon key blades which are precision formed, cold drawn, case hardened steel with black finish. Each set includes a 100 mm extension piece and a CAB fluted handle, which retains driver blades firmly by means of a spring retention ring, yet permits quick, easy insertion and removal . Supplied complete in a transparent polycarbonate safe storage box. Overall box dimensions: 140×137×36mm
Blade length 102mm
Number of Pieces = 9
Set Contents = Hexagon: 1.27, 1.5, 2, 2.5, 3, 4, 5 mm
Material = HCS
Finish = Nickel Chrome Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Machine Keys and Keystock
Product Number 538741
Type Hex Keys & Sets
Unlock Full Specs
to access all available technical data

Similar Products

 - 9111370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Keys & Sets
View Details
Woodruff Keys (metric) - A 9C49M05025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Width 0.1969 inch (5 mm)
Height 0.3937 inch (10 mm)
View Details
Undersize Keystock -  - G.L. Huyett
Specs
Type Key Stock; (Undersized)
End Type Square
Width 0.0625 to 1.88 inch (1.59 to 47.62 mm)
View Details
 - 3024116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Keys
View Details