Sealing and Impregnation Services
Service Detail from Materials Processing Inc./Mexico Painting Inc. (Materials Processing Div.)

Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client.
- Three coating facilities
- Ten paint lines
- Eight pre-treatment lines
- Proven technology
- Highly experienced personnel
- Fulfilling a wide array of manufacturers' requirements
Specifications
Company Information
Materials Processing Inc. and Mexico Painting Inc. leverages 25 years in the industry to deliver world-class quality to every client. Our proficiency, ingenuity, application processes, and value-added services, assures customers quality and satisfaction.
Sealing Processes
Dip or Immersion Coating; Spray Coating
Certifications
QS 9000; ISO 9001:2000; ISO 14001; TS 16949; MIL-SPEC / MIL-STD
Functions & Features
Porosity / Surface Sealing; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Heat Resistant; Oil & Grease Resistant; Protective; VOC Compliant; Wear Resistant