Sealing and Impregnation Services

Service Detail from Anoplate Corporation

Surface Engineering Services -- Anoplate Corporation -- View Larger Image
Surface Engineering Services -- Anoplate Corporation-Image

Specifications

Company Information
Anoplate: Industrial plating and metal finishing: nickel, chromium, zinc, cadmium, silver, gold and tin. Anodizing, electroless nickel, electropolish, passivate, phosphate, dry film lubrication. Certified to NADCAP, MIL, ASTM and ISO standards.
Sealing Processes
Dip or Immersion Coating; Vacuum-Pressure Impregnation (VPI); Electropolish
Certifications
ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; OEM Specific; RoHS
Functions & Features
Porosity / Surface Sealing; Abrasion Resistant; Chemical Resistant; Corrosion / Rust Preventive; Protective; Wear Resistant
Materials
 
Industry
 
Location