Charles Ross & Son Company Datasheets for Powder and Solids Blenders
Powder and solids blenders produce a uniform mixture of dry or powdery materials. They are designed for industrial and laboratory environments, and provide either batch or continuous blending.
Powder and Solids Blenders: Learn more
| Product Name | Notes |
|---|---|
| Conventional High Speed Dispersers consist of a driven vertical shaft and a high shear disk type blade. The blade rotates at up to 5000 fpm and creates a radial flow... | |
| Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in... | |
| Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon... | |
| Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. The agitator consists of a set of inner and outer helical agitators that provide vigorous lateral... | |
| The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery... | |
| The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly... | |
| The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30... | |
| The patented PowerMix* combines a planetary blade and a high speed dispersion blade. Both agitators are in constant motion. The planetary and the high speed disperser blades rotate on their... | |
| The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed... | |
| The sigma blade mixer includes two blades that rotate toward each other at differential speeds. Each blade moves the material in opposite directions thereby providing excellent cross mixing of all... | |
| TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The... | |
| V-Blenders designs are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage... | |
| Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the... | |
| We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed... |