Rhenium Alloys, Inc. Datasheets for Metal Tubes
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Tubes: Learn more
| Product Name | Notes |
|---|---|
| Alloying Rhenium with Molybdenum adds both ductility and strength to these tubing products. Additionally, it allows the ability to make precise thin wall tubing that provides more accurate temperature readings... | |
| Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which,... | |
| Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and... |