Rinco Ultrasonics USA Datasheets for Ultrasonic Cutting and Welding Equipment

Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts.
Ultrasonic Cutting and Welding Equipment: Learn more

Product Name Notes
The ultrasonic hand cutting unit HC35-3 is suitable for manual cutting and sealing operations.
The ultrasonic hand welding unit HG20-1 is suitable for large manual welding operations.
The ultrasonic hand welding unit HG70-1 is suitable for very small manual welding and cutting operations.
The ultrasonic hand welding unit HT35-2/-3 is suitable for manual welding operations from small to medium size.
The ultrasonic hand welding unit HW70-3 is suitable for very small manual welding and cutting operations.
The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size.
The ultrasonic welding generator ADG is designed for the operation of ultrasonic welding machines of the Standard Series.
The ultrasonic welding generator AGM is designed for integration into special purpose machines.
The ultrasonic welding machine ABW35 is suitable for welding operations of blister adn foil packaging as well as for coated and laminated packaging materials.
The ultrasonic welding machine Standard 3000 Series is suitable for welding operations of thermoplastic parts from medium to large size.
The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts.
The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size.