Swivel, Nickel-Plated
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".
General Pump | |
---|---|
Product Category | Swivel Joints |
Product Number | SW38MFN |
Product Name | Swivel Coupling |
Number of Ports | 1 |
Media / Application | Water |
Port Size | 3/8" |
Connection | Male NPT; Female NPT |
Port Direction | Straight |