Proto® Industrial Tools
Eye Bolt - Non Metric
J94023
Description
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
3.41 INCH
3.41 LENGTH - DECIMAL
1.38 INCH THREAD LENGTH
7/16 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
14 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
1.81 INCH EYE OUTER DIAMETER
1 INCH EYE INNER DIAMETER
1.81 EYE OUTER DIAMETER - DECIMAL
1 EYE INNER DIAMETER - DECIMAL
1 EYE INNER DIAMETER - FRACTIONAL
PROTO. BRAND
TENSILE STRENGTH 1800 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SHOULDER TYPE
FORGED HEAT TREATED CARBON STEEL MATERIAL
3.41 INCH
3.41 LENGTH - DECIMAL
1.38 INCH THREAD LENGTH
7/16 INCH NOMINAL DIAMETER
UNC CLASS 2A THREAD SERIES
14 TPI
ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
1.81 INCH EYE OUTER DIAMETER
1 INCH EYE INNER DIAMETER
1.81 EYE OUTER DIAMETER - DECIMAL
1 EYE INNER DIAMETER - DECIMAL
1 EYE INNER DIAMETER - FRACTIONAL
PROTO. BRAND
TENSILE STRENGTH 1800 LB
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SHOULDER TYPE
- FORGED HEAT TREATED CARBON STEEL MATERIAL
- 3.41 INCH
- 3.41 LENGTH - DECIMAL
- 1.38 INCH THREAD LENGTH
- 7/16 INCH NOMINAL DIAMETER
- UNC CLASS 2A THREAD SERIES
- 14 TPI
- ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD
- 7/16 NOMINAL DIAMETER - FRACTIONAL
- .4375 NOMINAL DIAMETER - DECIMAL
- 1.81 INCH EYE OUTER DIAMETER
- 1 INCH EYE INNER DIAMETER
- 1.81 EYE OUTER DIAMETER - DECIMAL
- 1 EYE INNER DIAMETER - DECIMAL
- 1 EYE INNER DIAMETER - FRACTIONAL
- PROTO. BRAND
- TENSILE STRENGTH 1800 LB
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Eyebolts |
Product Number
|
J94023 |
Product Name
|
Eye Bolt - Non Metric |
Special Eyebolt Type
|
Shoulder
|
Material
|
Hardened Steel
|
Maximum Load
|
0.9000 tons (0.8165 metric tons)
|
Units
|
Inch
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Swivel
Thread Size
1/2-13 In
Maximum Load
0.5000 tons (0.4536 metric tons)
View Details
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
Steel
Maximum Load
2.5 tons (2.27 metric tons)
View Details