Inspection Services
Service Detail from Hangzhou X-mag Inc.

X-mag strictly controls product quality from incoming material testing, through in-process inspection, final product inspection and packaging inspection. We have a variety of testing equipment to ensure that the products meet the customer’s stringent requirements.
X-mag has earned AS9100, ISO9001, ISO14001, ISO45001, IATF16949 certifications. Our Inspection can fall into the following areas.
Magnetic Inspection:
Magnetic Angle Deviation Test with 3D coil
100% Automatic Check on Magnetic Angle Deviation
Magnetic Properties Inspection with Hysteresis Machine
Flux Value Measurement with HH Coil
Dimensional Inspection:
OMM
CMM
CCD Workshop
Height Indicator
Coating Inspection:
Coating Thickness Test (X-Ray or Metallographic Microscope)
Coating Hardness Test
Salt Spray Test
X-Ray Coating Thickness Test
Environmental Reliability Test:
PCT
HAST
High-Low Temperature-Humidity
Drop test
Appearance/Physical Inspection:
Electronic magnifying display
CCD