Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2017-09-SMH-RPLF

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-09-SMH-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2017-09-SMH-RPLFCT-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Supplier's Site Datasheet
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-09-SMH-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2017-09-SMH-RPLFTR-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Supplier's Site Datasheet
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2017-09-SMH-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2017-09-SMH-RPLFDKR-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Gas Discharge Tube 90V 10000A (10kA) ±20% 2 Pole Surface Mount Horizontal

Supplier's Site Datasheet
 - 9132636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bourns Model 2017 Series Gas Discharge Tube (GDT) Surge Arrestors with FLAT® Technology offers a 2-electrode GDT in an innovative flat-package design. Bourns FLAT technology delivers a low profile solution for high density and height-restricted PCB applications. The Model 2017 Series is an ITU K.12 Class III device rated at 10 kA on an 8/20î¼s waveform. DC breakdown voltages range from 90 V to 420 V. Series is available in horizontal and vertical surface mount versions and a leadless design for cartridge or clamp fit applications. Features and Benefits:. Flexible mounting options. Compact, space-saving design. Robust surge current ratings. Stable performance over life. Low leakage and insertion loss. Constant capacitance regardless of voltage. Low arc voltage. Wide range of voltages Applications in Telecom equipment, Industrial communications, Surge Protective Devices and high density PCB assemblies Series = 2017 Suppressor Type = 2 Electrode Gas Discharge Tube Maximum Surge Current = 12kA DC Spark Over Voltage = 90V Impulse Spark Over Voltage = <450 V @ 100 V/î¼s, <800 V @ 1 kV/î¼s Maximum Voltage Rating = 90 V dc Mounting Type = Surface Mount Dimensions = 8 (Dia.) x 2mm Height = 8mm Length = 2mm

Bourns Model 2017 Series Gas Discharge Tube (GDT) Surge Arrestors with FLAT® Technology offers a 2-electrode GDT in an innovative flat-package design. Bourns FLAT technology delivers a low profile solution for high density and height-restricted PCB applications. The Model 2017 Series is an ITU K.12 Class III device rated at 10 kA on an 8/20μs waveform. DC breakdown voltages range from 90 V to 420 V. Series is available in horizontal and vertical surface mount versions and a leadless design for cartridge or clamp fit applications.
Features and Benefits:. Flexible mounting options. Compact, space-saving design. Robust surge current ratings. Stable performance over life. Low leakage and insertion loss. Constant capacitance regardless of voltage. Low arc voltage. Wide range of voltages
Applications in Telecom equipment, Industrial communications, Surge Protective Devices and high density PCB assemblies
Series = 2017
Suppressor Type = 2 Electrode Gas Discharge Tube
Maximum Surge Current = 12kA
DC Spark Over Voltage = 90V
Impulse Spark Over Voltage = <450 V @ 100 V/μs, <800 V @ 1 kV/μs
Maximum Voltage Rating = 90 V dc
Mounting Type = Surface Mount
Dimensions = 8 (Dia.) x 2mm
Height = 8mm
Length = 2mm

Supplier's Site
 - 9132636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bourns Model 2017 Series Gas Discharge Tube (GDT) Surge Arrestors with FLAT® Technology offers a 2-electrode GDT in an innovative flat-package design. Bourns FLAT technology delivers a low profile solution for high density and height-restricted PCB applications. The Model 2017 Series is an ITU K.12 Class III device rated at 10 kA on an 8/20î¼s waveform. DC breakdown voltages range from 90 V to 420 V. Series is available in horizontal and vertical surface mount versions and a leadless design for cartridge or clamp fit applications. Features and Benefits:. Flexible mounting options. Compact, space-saving design. Robust surge current ratings. Stable performance over life. Low leakage and insertion loss. Constant capacitance regardless of voltage. Low arc voltage. Wide range of voltages Applications in Telecom equipment, Industrial communications, Surge Protective Devices and high density PCB assemblies Series = 2017 Suppressor Type = 2 Electrode Gas Discharge Tube Maximum Surge Current = 12kA DC Spark Over Voltage = 90V Impulse Spark Over Voltage = <450 V @ 100 V/î¼s, <800 V @ 1 kV/î¼s Maximum Voltage Rating = 90 V dc Mounting Type = Surface Mount Dimensions = 8 (Dia.) x 2mm Height = 8mm Length = 2mm Delivery on production packaging - Reel. This product is non-returnable.

Bourns Model 2017 Series Gas Discharge Tube (GDT) Surge Arrestors with FLAT® Technology offers a 2-electrode GDT in an innovative flat-package design. Bourns FLAT technology delivers a low profile solution for high density and height-restricted PCB applications. The Model 2017 Series is an ITU K.12 Class III device rated at 10 kA on an 8/20μs waveform. DC breakdown voltages range from 90 V to 420 V. Series is available in horizontal and vertical surface mount versions and a leadless design for cartridge or clamp fit applications.
Features and Benefits:. Flexible mounting options. Compact, space-saving design. Robust surge current ratings. Stable performance over life. Low leakage and insertion loss. Constant capacitance regardless of voltage. Low arc voltage. Wide range of voltages
Applications in Telecom equipment, Industrial communications, Surge Protective Devices and high density PCB assemblies
Series = 2017
Suppressor Type = 2 Electrode Gas Discharge Tube
Maximum Surge Current = 12kA
DC Spark Over Voltage = 90V
Impulse Spark Over Voltage = <450 V @ 100 V/μs, <800 V @ 1 kV/μs
Maximum Voltage Rating = 90 V dc
Mounting Type = Surface Mount
Dimensions = 8 (Dia.) x 2mm
Height = 8mm
Length = 2mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Yishun, Singapore
Gas Discharge Tube Arresters (GDT) - 2017-09-SMH-RPLF
854496-2017-09-SMH-RPLF
Gas Discharge Tube Arresters (GDT) - 2017-09-SMH-RPLF 854496-2017-09-SMH-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 854496-2017-09-SMH-R PLF Series: 2017 Features: Gas Discharge Tube 90 V 2 Pole Package: Reel - TR Family Name: 2017 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2017-09-SMH-RPLFTR, 2017-09-SMH-RPLFCT, 2017-09-SMH-RPLFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 854496-2017-09-SMH-RPLF
Series: 2017
Features: Gas Discharge Tube 90 V 2 Pole
Package: Reel - TR
Family Name: 2017
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 2017-09-SMH-RPLFTR, 2017-09-SMH-RPLFCT, 2017-09-SMH-RPLFDKR

Supplier's Site Datasheet
Gas Discharge Tube, 90V, Smd; Product Range Bourns - 78Y4448 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, Smd; Product Range Bourns
78Y4448
Gas Discharge Tube, 90V, Smd; Product Range Bourns 78Y4448
GAS DISCHARGE TUBE, 90V, SMD; Product Range:2017 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, SMD; Product Range:2017 Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2017-09-SMH-RPLFCT-ND 2017-09-SMH-RPLFTR-ND 9132636 854496-2017-09-SMH-RPLF 78Y4448
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2017-09-SMH-RPLF Gas Discharge Tube, 90V, Smd; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Surge GDT, 3 Terminal, 5 mm, Surface Mount - GTCS35-231M-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Package Type Surface Mount
View Details
2 suppliers
 - 7031042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Package Type Through Hole
Rated Voltage 1000 volts
View Details
Surge Arrestors -  - EPCOS AG
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 1.5 pF
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details