Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2020-42T-C2FLF

Description
Gas Discharge Tube 360V 10000A (10kA) 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2020-42T-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2020-42T-C2FLF-ND
Gas Discharge Tube 360V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 360V 10000A (10kA) 3 Pole Through Hole

Supplier's Site Datasheet
Gas Discharge Tube, 3P, 850V; Product Range Bourns - 29T5852 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 850V; Product Range Bourns
29T5852
Gas Discharge Tube, 3P, 850V; Product Range Bourns 29T5852
GAS DISCHARGE TUBE, 3P, 850V; Product Range:2020 T Series; DC Breakover Voltage:360V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 850V; Product Range:2020 T Series; DC Breakover Voltage:360V; GDT Case Style:Radial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2020-42T-C2FLF-ND 29T5852
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 850V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - 7031023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Package Type Through Hole
Rated Voltage 950 volts
View Details
Medium to High Surge Series - Medium to High Surge GDT - 3 Terminal, 6 mm, Radial Leaded - GTCR36-900M-R10 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Package Type Through Hole Radial Leads
View Details
4 suppliers
Gas Discharge Tube - 3 Electrode - BM Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.2000 to 0.5000 pF
View Details
Fine Protector Hybrid Technology - 3403 - HUBER+SUHNER AG
Specs
Package Type Connectorized
View Details