The D-Link DGS-1210 Series Gigabit Smart Managed Switches is the latest generation featuring D-Link Green 3.0 technology. The series offers a high level of energy saving and efficiency, as it also complies with the IEEE 802.3az Energy Efficient Ethernet standard. By offering multiple management options, the Smart Managed Switches allows quick deployment, infrastructure expansion, and seamless function upgrades. Built for small and medium-sized businesses, the DGS-1210 Series Smart Managed Switches provide functionality, security, and manageability for a fraction of the standard cost of ownership
Green Technology. Power saving via the following features:. Link Status detection. LED Shut-Off. Port Shut-Off. System Hibernation. Time-based PoE (DGS-1210-10P/28P/52
Model = DGS-1210-28P
Number of Ports = 28
Desktop/Rackmount = Rack Mount
Switch Type = Smart
Network Speed = 10/100/1000Mbit/s
RJ45 Ports = 24
SFP Ports = 4
Dimensions = 440 x 210 x 44mm
PoE - Power Over Ethernet = Yes
Height = 44mm
RS Components, Ltd. | |
---|---|
Product Category | Network Equipment |
Product Number | 1218096 |
Network Equipment | Hub; Switch |