Instantly share any Internet connection and stay secure with firewall protection for public hotspots with NETGEAR Trek™ Travel Router and Range Extender. No longer pay multiple access fees for each device and turn a wired internet connection into a WiFi hotspot. With a powerful flip-out antenna, you’ll enjoy increased range whether you use it on the go, or at home.
802.11n
Instantly share any public Internet connection and stay secure with firewall protection for public hotspots with NETGEAR Trek™ Travel Router and Range Extender. With a powerful flip-out antenna, you’ll enjoy increased range whether you use it on the go, or at home. This compact device can be used as a router, range extender, access point or bridge to keep you connected wherever you trek.
NETGEAR Inc. | NETGEAR Inc. | |
---|---|---|
Product Category | Network Equipment | Network Equipment |
Product Number | PR2000 | PR2000 |
Product Name | Trek Travel Router and Range Extender | N300-Trek Travel Router and Range Extender |
Network Equipment | Router; Repeater | Firewall; Router |
Area Network Type | LAN Capable | LAN Capable; WAN Capable |
Network Media | Wireless | Wireless |
Protocol / Network | Ethernet, 10/100 Ethernet | Ethernet, 10/100 Ethernet |