ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Diode Standard 600V 10A Through Hole TO-220NFM
DIODE GEN PURP 600V 10A TO220NFM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242771-RFN10TF6S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RFN10TF6S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220NFM
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): YG972S6R; RFN10TF6SFH; RFN10TF6SFHC9;
Introduction Date: June 14, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 10A TO220NFM
ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
Product Number | RFN10TF6S | RFN10TF6S | RFN10TF6S-ND | RFN10TF6S | 1242771-RFN10TF6S | RFN10TF6S |
Product Name | Fast Recovery Diode | Fast Recovery Diode | Single Diodes | Discrete Semiconductor | Diodes, Rectifiers - Single - RFN10TF6S | Discrete Semiconductor Products - Diodes - Rectifiers |
RoHS Compliant | RoHS | RoHS | ||||
VF | 1.6 volts | 1.55 volts | 1.55 volts | 1.55 volts | 1.55 volts | |
IF | 10000 mA | 10000 mA | ||||
VR | 600 volts | 600 volts | 600 volts | |||
Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |