Batch controller for the batching and dosing of mass and volume. The Batch Controller RA33 is designed to record flow and control output signals for valves and pumps to ensure the exact dosing of predefined batch quantities. The calculation is based on measuring the current rate of flow and then totalizing or recording the quantity using pulses. The measured volume can be corrected with the temperature/density compensation function. Here, mineral oils can be corrected according to the ASTM D1250-04 standard. The volumes of other media can be corrected using expansion coefficients, or the volume can be converted to mass by measuring the density.
Comprehensive data analysis options in the Field Data Manager software (see accessories) identify potential areas for cost reduction.
Swift commissioning and easy operation with plaintext display in selectable language
Valve control for single-stage and two-stage batching
Automatic after-run correction for constant, extremely accurate results
Temperature/density compensation as per ASTM D1250-04
Standard models are suitable for connecting and supplying all common flow transmitters, temperature sensors and density sensors
Detailed logging of batch reports and error messages
Advanced error diagnostics for leakage, fill deviation and "no flow"
Industry-compliant compact housing for field or wall mounting, panel mounting or top-hat rail mounting
Remote control option to start and abort batch runs
Daily, monthly and annual statistics on the batch run size and quantity
Batch controller for the batching and dosing of mass and volume. The Batch Controller RA33 is designed to record flow and control output signals for valves and pumps to ensure the exact dosing of predefined batch quantities. The calculation is based on measuring the current rate of flow and then totalizing or recording the quantity using pulses. The measured volume can be corrected with the temperature/density compensation function. Here, mineral oils can be corrected according to the ASTM D1250-04 standard. The volumes of other media can be corrected using expansion coefficients, or the volume can be converted to mass by measuring the density.
Comprehensive data analysis options in the Field Data Manager software (see accessories) identify potential areas for cost reduction.
- Swift commissioning and easy operation with plaintext display in selectable language
- Valve control for single-stage and two-stage batching
- Automatic after-run correction for constant, extremely accurate results
- Temperature/density compensation as per ASTM D1250-04
- Standard models are suitable for connecting and supplying all common flow transmitters, temperature sensors and density sensors
- Detailed logging of batch reports and error messages
- Advanced error diagnostics for leakage, fill deviation and "no flow"
- Industry-compliant compact housing for field or wall mounting, panel mounting or top-hat rail mounting
- Remote control option to start and abort batch runs
- Daily, monthly and annual statistics on the batch run size and quantity