Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE ZENER 3.9V 2W SMBJ
Zener Diode 3.9V 2W ±5% Surface Mount SMBJ (DO-214AA)
ZENER 2.0W, VZ = 3.9V, +/- 5% SMBJ (DO-214AA) ROHS COMPLIANT: YES
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF Diodes | Zener Diodes | Diodes | Zener Diodes |
Product Number | SMBJ5915BE3TR13 | SMBJ5915BE3/TR13 | SMBJ5915BE3/TR13-ND | 34AJ6939 |
Product Name | RF PIN Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener 2.0W, Vz = 3.9V, +/5% Smbj (Do-214Aa) Rohs Compliant Microchip |
Diode Type | PIN | |||
Life Cycle Stage | Active | |||
Package | SMBJ (DO-214AA); SMB | |||
VZ | 3.9 volts |