Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SI PIN NON HERMETIC EPSM SMT
SI PIN NON HERMETIC EPSM SMT
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | RF Diodes | RF Diodes | RF Diodes |
Product Number | LXP1002-23-0 | LXP1002-23-0 | 150-LXP1002-23-0-ND |
Product Name | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
Diode Type | PIN | PIN | |
Life Cycle Stage | Active | ||
Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |