Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in a diode with a wide selection of video impedance ranges.
The packaged diodes are suitable for use in waveguide, coaxial and stripline applications. The beam-lead and chip diodes can also be mounted in a variety of packages.
Unmounted beam-lead diodes are especially well suited for use in MIC applications. Mounted beam-lead diodes can be easily used in MIC, stripline and other such circuitry.
A complete line of chips is shown for those MIC applications where the chip and wire approach is more desirable.
Features
Applications
RF DIODE SCHOTTKY 2V 75MW CHIP
Zero Bias Silicon Schottky Barrier Detector Diodes
RF Diode Schottky - Single 2V 100mA 75mW Chip
Schottky Diodes & Rectifiers Zero Bais Schottky Vr 2V -55C +150C
Skyworks Solutions, Inc. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | Schottky Diodes | RF Diodes | RF Diodes | RF Diodes | Schottky Diodes |
Product Number | CDC7630-000 | CDC7630-000 | CDC7630-000 | 863-1209-ND | CDC7630-000 |
Product Name | Zero Bias Silicon Schottky Barrier Detector Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Schottky Diode | RF Diodes | Schottky Diodes & Rectifiers |
VF | 135 to 240 volts | ||||
Life Cycle Stage | Active | ||||
Package | Chip | Die | |||
Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
Configuration | Single | Single |