RF DIODE PIN 50V 250MW SC79
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 109938-SMP1322-079LF
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 1pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 500 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Low Resistance Plastic Packaged PIN Diodes
Low Resistance Plastic Packaged PIN Diodes
RF Diode PIN - Single 50V 250mW SC-79
RF Diode PIN - Single 50V 250mW SC-79
RF Diode PIN - Single 50V 250mW SC-79
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Richardson RFPD | DigiKey | |
---|---|---|---|---|
Product Category | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
Product Number | SMP1322-079LF | 109938-SMP1322-079LF | SMP1322-079LF | 863-1100-6-ND |
Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes - SMP1322-079LF | RF PIN Diode | RF Diodes |
Life Cycle Stage | Active | Active | ||
Package | SC-79 | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 |
Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
Configuration | Single | Single | Single | |
Diode Type | PIN - Single | PIN | PIN |