SCHOTTKY DIODE,BEAMLEAD,PACKA
RF Diode Schottky - 1 Bridge 3V 50mA 100mW E45
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Acme Chip Technology Co., Limited | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | RF Diodes | RF Diodes | RF Diodes |
Product Number | MSS40-448-E40 | 1465-MSS40-448-E40-ND | MSS40-448-E40 |
Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | RF Schottky Diode |
Life Cycle Stage | Active | ||
Package | E45 | E45 | |
Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
Configuration | Single |