Varactors Single 12V Surface Mount SC-79
Varactors Single 12V Surface Mount SC-79
Varactors Single 12V Surface Mount SC-79
Single Diode Configuration: The MA4ST1300 series is a highly repeatable, UHCVD/ion-implanted,
VARACTOR,PLASTIC,SIN
VAST STOCK CO., LIMITED | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes |
Product Number | MAVR-001350-12790T | 1465-MAVR-001350-12790TDKR-ND | MAVR-001350-127 | MAVR-001350-12790T |
Product Name | Varactor Diodes | Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
Package | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | |
CT | 3.6 pF | 11 pF | ||
Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
Configuration | Single |