RF DIODE PIN 115V
RF Diode PIN - Single 115V 500mA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | RF Diodes | RF Diodes | RF Diodes |
Product Number | MADP-017015-13140G | 1465-1068-ND | MADP-017015-131 |
Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | RF PIN Diode |
Life Cycle Stage | Active | ||
Tj | 175 C (347 F) | 175 C (347 F) | |
Configuration | Single | ||
Diode Type | PIN | PIN |