Carrier & Sandstedt Ent. Inc. Datasheets for Grating
Grates consist of a metal or fiberglass lattice that provides a slip-resistant or semi-open surface.
Grating: Learn more
| Product Name | Notes |
|---|---|
| Accepted by the USDA for use in food processing facilities, Chemplate deliver an impressive range of characteristics beneficial to the food industry. Safety is enhanced by its standard grit-top surface,... | |
| Aqua Grate is specifically engineered to withstand corrosive conditions associated with recreational and marine applications. The unique design provides easy, inexpensive installation in swimming pools, water parks, marinas and piers. | |
| Chemtred is an open grating type stair tread with tapered bars that allow self-cleaning. Chemtred is molded with an integral solid contrasting nosing and integral slip-resistant grit top. There are... | |
| Covered molded grating manufactured with fiberglass resin includes an 1/8" deep fiberglass gritted plate cover secondarily affixed to any fiberglass molded grating panel. Covered grating offers a strong, level surface... | |
| Designed as an alternative to the high-maintenance concrete or slippery metal step, covered stair treads are designed for commercial and architectural applications where aesthetics and low maintenance are important considerations. | |
| Fiberglass molded grating line comes from the inventor of molded FRP grating. For over 35 years fiberglass grating has led the fight against industrial corrosion as well as slip and... | |
| Fiberglass provides a variety of slip resistant offerings for maintenance or new construction of stairways. Industrial stair tread panels are available in the same high performance resin formulations as fiberglass... | |
| Fiberglass's pultruded gratings are manufactured with a high percentage of glass, providing durability and an extremely high unidirectional strength and stiffness. Due to its exceptional stiffness, Safe-T-Span can be used... | |
| Fiberplate® stair tread covers are a convenient way to provide solid slip-resistant footing for existing stairs. Stair tread covers may be installed over wood, concrete or metal steps. Standard color... | |
| Fibertred stair treads are available in the same high-performance resin formulations as fiberglass grating. Unique cutting channels spaced at 6" intervals provide efficient utilization when custom fitting treads into stairways. | |
| In caustic and/or acidic conditions, Fiberplate provides a level of corrosion resistance that is unequaled, even with stainless steel. In addition, the strength of Fiberplate is evidenced by its ability... | |
| Micro-Mesh® fiberglass reinforced plastic (FRP) access flooring system is designed as a low cost alternative to aluminum, steel, stainless steel and other materials in applications where corrosion resistant under-floor access... | |
| Molded HLC grating is yet another product in the arsenal of engineered FRP solutions by fiberglass. While capitalizing on some of the traditional benefits of molded grating products - high... | |
| Multigrid® is a 1/2" deep multipurpose lightweight FRP grating. With its 3/16" bars which are slightly thicker than AirMesh, Multigrid can be used as fully supported slip-resistant flooring in areas... | |
| Originally designed to meet United States Navy specifications (ELS resin system) for air intake screens on ships, AirMesh® molded FRP screening is now available for use in marine, commercial and... |