Siemens turbine generator sets have been deployed in over 93 biomass fueled plants in the past decade with an outstanding record of applicability and reliability. Each turbine, along with its customer-specified features, is built to meet specific demands. These flexible machines can even optimize electric output in plants which have steam parameters affected by inconsistent feedstock moisture content. This is possible by integrating industry-leading steam cycle technology.
Steam turbines from 75 kW up to 250 MW
Whereas in Europe, due to subsidiary regulations, typically steam turbines up to 40 MW are used, other regions prefer a power output up to 120 MW. The Siemens industrial steam turbine portfolio can be used with any biomass boiler to generate power from 75 kW up to more than 250 MW. The Siemens team of experts will help select a turbine that meets application requirements while maximizing the investment’s value. Siemens can also supply your steam turbine with auxiliary equipment such as driven machinery (generator, compressor, or pump), a condenser system, monitoring and control systems, power transmission equipment and more.
Siemens Energy Sector | |
---|---|
Product Category | Alternative Power Generators |
Product Name | Turbines fo Biomass Plants |
Technology | Biomass Steam Turbine |