Active Power, Inc. Datasheets for Alternative Power Generators
Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels.
Alternative Power Generators: Learn more
| Product Name | Notes |
|---|---|
| A Complete Range Of Solutions The Active Power Data Module The Active Power Data Module brings compact, low-cost, efficient IT space and cooling anywhere you need it. White space, power... | |
| Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times... | |
| CleanSource HD UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is... | |
| PowerHouse® Data center construction costs too much, takes too long, and incurs too much risk. Modular infrastructure backed by software intelligence is the key to solving these problems. PowerHouse is a... | |
| The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78%... |