TE Connectivity Applicators 2-2836323-2

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2836323-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2836323-2
Applicators 2-2836323-2
Dimensions Insulation Diameter Range : 3.05 - 3.81 MM  [.12 - .15 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 3.05 - 3.81 MM  [.12 - .15 INCH ]
  • Wire Crimp Width : 2.79 MM  [.11 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2-2836323-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Applicators - 2150108-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
Insertion & Extraction Tools - 1804030-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
4 suppliers
Applicators - 2150115-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
Applicators - 2150254-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Mechanical
View Details
2 suppliers