TE Connectivity Applicators 5-2151044-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2151044-1 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2151044-1
Applicators 5-2151044-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.19 - 1.6 MM  [.047 - .063 INCH ] Wire Crimp Width : 1.4 MM  [.055 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.19 - 1.6 MM  [.047 - .063 INCH ]
  • Wire Crimp Width : 1.4 MM  [.055 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, Stripper Crimper Seal (Komax or Schleuniger), 40 mm (1.62") Stroke Terminator
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 5-2151044-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Applicators - 2150076-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
Portable Crimp Tools - 1901771-3 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Electrical
View Details
Portable Crimp Tools - 1725859-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
Applicators - 1855631-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details