TE Connectivity Applicators 2-2150014-1

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2-2150014-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2-2150014-1
Applicators 2-2150014-1
Dimensions Insulation Diameter Range : 3. - 4.29 MM  [.118 - .169 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 3. - 4.29 MM  [.118 - .169 INCH ]
  • Wire Crimp Width : 2.79 MM  [.11 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Female Adapter Post - Pacific Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Supplier's Site
Crimpers - 2-2150014-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2-2150014-1
Crimpers 2-2150014-1
Crimpers OC-PA-E-FM-110F 180F-001-0001

Crimpers OC-PA-E-FM-110F 180F-001-0001

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2-2150014-1 2-2150014-1
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Applicators - 1855522-3 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
Applicators - 2150161-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
Hand Crimping Tools - 1583662-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hydraulic Tool
View Details
Applicators - 2150073-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details