TE Connectivity Applicators 2150091-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150091-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2150091-1
Applicators 2150091-1
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 1.78 MM  [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Wire Crimp Width : 1.78 MM  [.07 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2150091-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Applicators - 2150278-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
2 suppliers
Applicators - 2150045-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
2 suppliers
Applicators - 2150082-2 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Pneumatic Tool
View Details
2 suppliers
Applicators - 1852646-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Mechanical
View Details