The Erem utility tweezers is another quality product from Erem. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, heat-resistant, rust-resistant. The overall length measures 4.331 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Precision, Anti-Crush Feature
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 043127-60859 |
Product Name | Erem Utility Tweezers 53CSA - Stainless Steel Straight Tip - 4.331 in Length |
Tool Type | Tweezers |
2.00mm Pitch High-Reliability Connector - Datamate Tooling