Electrically discharging version â dissipative. Precision ground cutting edges without bevel for flush cutting. Precision shaped tips cut close sitting wire from 0.2mm diameter. Joint with stainless steel rivet. Smooth movement for minimum operator fatigue. Opening spring and restricted opening. Two colour dual component handles, black/grey. RS Stock no 287-8653 is manufactured from INOX stainless steel and has a cutting edge hardness of 54 HRC. RS Stock no 287-8669 is manufactured from burnished special tool steel and has a cutting edge hardness of 64HRC. Both cutters have a lead catcher
Overall Length = 125mm
Materials Cut = Steel
Electrostatic Discharge Safe = Yes
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 2878653 |
Tool Type | Cutters / Scissors |