Available in two styles, No. 0 manufactured from INOX stainless steel and No. 6 manufactured from a special tool steel. Both cutters have precision ground, non-bevelled flush cutting jaws, induction hardened to 56 and 64HRC respectively. Fitted with two-colour dual component handles, these tools have a surface resistance of <1x10^5 >1x10^12 ohms according to BS EN 61340-5-1
Type = Flush
Overall Length = 125mm
Materials Cut = Hard Wire, Soft Wire
Cutting Capacity = 1.6mm
Cut Type = Flush
Electrostatic Discharge Safe = Yes
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 2481811 |
Tool Type | Cutters / Scissors |
2.00mm Pitch High-Reliability Connector - Datamate Tooling