Range of insulated 1000 V pliers with dual-material ergonomic handles. These tools feature high level comfort with an excellent grip. Precision induction-hardened cutting edges. Ergonomic handles with anti-slip protection for comfortable and safe use. Manufactured in high quality alloy steel, hot-forged, hardened and tempered for long-term resistance. Anti-glare and anti-corrosion finish.
Type = Side
Overall Length = 160mm
Materials Cut = Hard Wire, Soft Wire
Cutting Capacity = 4mm
Cut Type = Side
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 3438997 |
Tool Type | Cutters / Scissors |