Seven function tool with hardened steel knife cutters . Coax and auto crimping nest. Cuts unhardened bolts and screws. Loops wire from either the front or back of tool. Tapered nose for conduit reaming and de-burring. Capacity 8 â 18AWG
Cable Type = Solid, Stranded
Stripping Range = 18 - 8AWG
Minimum Size = 18AWG
Maximum Size = 8AWG
Overall Length = 209mm
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 243083 |
Tool Type | Stripper |
2.00mm Pitch High-Reliability Connector - Datamate Tooling