Automatic side-entry wire strippers from Facom. These strippers are of the highest quality, designed for use with single and multicore wires for precision stripping with a diameter suited to each conductor.
Stripping Range = 2.4 - 10mm²
Minimum Size = 2.4mm²
Maximum Size = 10mm²
RS Components, Ltd. | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | 3310726 |
Tool Type | Stripper |
1.25mm Pitch High-Reliability Connector - Gecko-MT