Klein Tools, Inc.
Snip
J2105R
-
Klein Tools, Inc.
-
Klein Tools, Inc.
Request a Quote
Email Supplier
Datasheet
Suppliers
STEEL BLADE MATERIAL
7-15/16 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
RIGHT CURVE, TIGHT CIRCLE, STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
GREEN/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
- STEEL BLADE MATERIAL
- 7-15/16 INCH OVERALL LENGTH
- 1-1/4 INCH CUTTING LENGTH
- RIGHT CURVE, TIGHT CIRCLE, STRAIGHT DIRECTION OF CUT
- FORGED PROCESS
- 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
- GREEN/BLACK HANDLE TYPE/COLOR
- JOURNEYMAN[TM] BRAND
Supplier's Site
STEEL BLADE MATERIAL
7-15/16 INCH OVERALL LENGTH
1-1/4 INCH CUTTING LENGTH
RIGHT CURVE, TIGHT CIRCLE, STRAIGHT DIRECTION OF CUT
FORGED PROCESS
18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
GREEN/BLACK HANDLE TYPE/COLOR
JOURNEYMAN[TM] BRAND
- STEEL BLADE MATERIAL
- 7-15/16 INCH OVERALL LENGTH
- 1-1/4 INCH CUTTING LENGTH
- RIGHT CURVE, TIGHT CIRCLE, STRAIGHT DIRECTION OF CUT
- FORGED PROCESS
- 18 GAUGE (COLD ROLLED STEEL), 22 GAUGE (STAINLESS STEEL) CUTTING CAPACITY
- GREEN/BLACK HANDLE TYPE/COLOR
- JOURNEYMAN[TM] BRAND
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
Product Number
|
J2105R |
J2105R-ND |
Product Name
|
Snip |
Wire Cutters |
Tool Type
|
Cutters / Scissors
|
Cutters / Scissors
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Handheld
Application / Connector Type
1.25mm Pitch High-Reliability Connector - Gecko with Latches
Technology
Hand Tools
View Details
Tool Type
Crimper
Application / Connector Type
General Application
View Details