Hand Crimper Tool Ferrules
CRIMP TOOL, WIRE END FERRULES; Crimp Tool Type:Ratchet; For Use With:Weidmuller 20-12AWG Wire End Ferrules; Product Range:-; Crimp Size:26AWG to 10AWG RoHS Compliant: NA
CRIMP TOOL, STRIPAX, PZ ROTO; Crimp Tool Type:Hand; For Use With:Weidmuller 20-12AWG Wire End Ferrules; Product Range:-; SVHC:No SVHC (15-Jan-2018); Crimp Application:0.14mm2 to 6mm2 Ferrules; Wire Area Size Max:6mm2; Wire Area Size RoHS Compliant: NA
DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
Product Number | 281-3048-ND | 11B079 | 25M5970 |
Product Name | Crimpers, Applicators, Presses | Crimp Tool, Wire End Ferrules; Crimp Tool Type Weidmuller | Crimp Tool, Stripax, Pz Roto; Crimp Tool Type Weidmuller |
Tool Type | Crimper | Crimper | Crimper |
2.00mm Pitch High-Reliability Connector - Datamate Tooling