TE Connectivity Hand Crimping Tools 90758-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 90758-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
90758-1
Hand Crimping Tools 90758-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Electric, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Supplier's Site
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A25584-ND
Crimpers, Applicators, Presses A25584-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Supplier's Site Datasheet
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 26-22 AWG - 70090005 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 26-22 AWG
70090005
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 26-22 AWG 70090005
The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

Supplier's Site
Crimp Tool, ProCrimper, Mini Universal Mate-N-Lok Contacts, 26-22Awg; Crimp Tool Type Amp Te Connectivity - 52F6268 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, ProCrimper, Mini Universal Mate-N-Lok Contacts, 26-22Awg; Crimp Tool Type Amp Te Connectivity
52F6268
Crimp Tool, ProCrimper, Mini Universal Mate-N-Lok Contacts, 26-22Awg; Crimp Tool Type Amp Te Connectivity 52F6268
CRIMP TOOL, PRO- CRIMPER, MINI UNIVERSAL MATE-N-LOK CONTACTS, 26-22AWG; Crimp Tool Type:Hand; For Use With:AMP Universal MATE-N-LOK 26-22AWG Contacts; Product Range:- RoHS Compliant: NA

CRIMP TOOL, PRO- CRIMPER, MINI UNIVERSAL MATE-N-LOK CONTACTS, 26-22AWG; Crimp Tool Type:Hand; For Use With:AMP Universal MATE-N-LOK 26-22AWG Contacts; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Hand Tool, Mate-N-Lok, 26-22Awg; Crimp Tool Type Amp Te Connectivity - 93K5453 - Newark, An Avnet Company
Chicago, IL, United States
Hand Tool, Mate-N-Lok, 26-22Awg; Crimp Tool Type Amp Te Connectivity
93K5453
Hand Tool, Mate-N-Lok, 26-22Awg; Crimp Tool Type Amp Te Connectivity 93K5453
HAND TOOL, MATE-N-LOK, 26-22AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal Mini MATE-N-LOK 26-22AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

HAND TOOL, MATE-N-LOK, 26-22AWG; Crimp Tool Type:Ratchet; For Use With:AMP Universal Mini MATE-N-LOK 26-22AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 90758-1 A25584-ND 70090005 52F6268 93K5453
Product Name Hand Crimping Tools Crimpers, Applicators, Presses PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL W/DIE MIN UNIV MNL, 26-22 AWG Crimp Tool, ProCrimper, Mini Universal Mate-N-Lok Contacts, 26-22Awg; Crimp Tool Type Amp Te Connectivity Hand Tool, Mate-N-Lok, 26-22Awg; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Applicators - 2150022-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Mechanical
View Details
2 suppliers
Applicators - 2150043-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Mechanical
View Details
2 suppliers
Portable Crimp Tools - 1437000-8 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
Insertion & Extraction Tools - 1-1579008-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details